EN
  • EN
  • DE

PIC24FJ64GA002-I/SP

Part No PIC24FJ64GA002-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 210148-PIC24FJ64GA002-I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA002-I/SP CAD Model

Description

Product Overview: PIC24FJ64GA002-I/SP

The PIC24FJ64GA002-I/SP is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. Designed to offer a perfect blend of power efficiency and processing capabilities, this microcontroller is an ideal choice for designers looking to create advanced and power-sensitive applications across a wide range of industries.

With a generous 64KB of Flash memory and 8KB of RAM, the PIC24FJ64GA002-I/SP provides ample space for complex application code and data storage. This ensures that developers can implement sophisticated programs without worrying about space constraints. The device operates at a maximum frequency of 32 MHz, delivering the speed required for tasks that demand quick data processing and real-time responses.

Key Features:

  • Core: 16-bit PIC24 microcontroller core with 16 MIPS performance at 32 MHz.
  • Memory: 64KB Flash memory and 8KB RAM for code and data storage.
  • Digital I/O: A variety of input/output options including configurable pins for versatile interfacing.
  • Communication Peripherals: Integrated with multiple communication interfaces such as I2C, SPI, and UART for easy connectivity with other devices.
  • Analog Features: Built-in analog-to-digital converter (ADC) and analog comparator for interfacing with analog sensors and devices.
  • Timers: Multiple timers including 16-bit and 32-bit timers for precise event timing and measurement.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.
  • Operating Voltage: Wide operating voltage range from 2.0V to 3.6V, catering to low-power applications.
  • Temperature Range: Industrial temperature range from -40°C to 85°C for operation in harsh environments.
  • Package: Available in a 28-pin SPDIP package for easy mounting on printed circuit boards.

The PIC24FJ64GA002-I/SP also supports Microchip's MPLAB® development environment, which provides developers with powerful tools for code development, debugging, and programming. The microcontroller's compatibility with the MPLAB® ICD 3 In-Circuit Debugger and MPLAB® REAL ICE In-Circuit Emulation System ensures that developers can thoroughly test and optimize their applications.

In summary, the PIC24FJ64GA002-I/SP from Microchip Technology is a versatile and reliable microcontroller that offers a rich set of features suitable for a broad array of applications, from industrial control systems to battery-operated devices, making it a top choice for engineers and product designers.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1271 $50.0336
39+ $2.5658 $100.0662
61+ $2.4856 $151.6216
84+ $2.4055 $202.0620
108+ $2.3253 $251.1324
144+ $2.0847 $300.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess