EN
  • EN
  • DE

PIC24FJ64GA004-I/PTC08

Part No PIC24FJ64GA004-I/PTC08
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 8192 Bytes, 32 MHz, 2 to 3.6V, TQFP-44, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176327-PIC24FJ64GA004-I/PTC08
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA004-I/PTC08 CAD Model

Description

The PIC24FJ64GA004-I/PTC08 is a high-performance, 16-bit microcontroller from Microchip Technology, designed to deliver an optimal balance of power efficiency and processing capability. As part of Microchip's renowned PIC24F series, this microcontroller is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: This microcontroller features a 16-bit modified Harvard architecture that provides a robust platform for executing complex tasks with minimal power consumption.
  • Memory: With 64KB of Flash memory and 8KB of RAM, the PIC24FJ64GA004-I/PTC08 offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Speed: Operating at a maximum frequency of 32 MHz, this device can achieve a high level of throughput, making it suitable for time-sensitive tasks and applications.
  • I/O Pins: It comes equipped with up to 35 General Purpose I/O pins, providing the versatility needed to interface with a variety of peripherals and sensors.
  • Communication Interfaces: Comprehensive communication options are available, including I2C™, SPI, and UART, allowing for easy integration into a broader system and facilitating communication with other devices.
  • Analog Features: The microcontroller includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC), which is essential for processing analog signals in sensor-based applications.
  • Timers and PWM: Multiple timers and up to 9 output-compare/PWM functions enable precise timing and control for a wide array of applications.
  • Power Management: Low power modes such as Sleep and Idle help to minimize energy consumption when full processing power is not required, extending battery life in portable applications.
  • Package: The device is available in a 44-pin TQFP package, offering a compact footprint while still providing ample I/O options for complex designs.

Applications:

The PIC24FJ64GA004-I/PTC08 is well-suited for applications that require efficient power management, robust processing capabilities, and flexible interfacing options. These include but are not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its impressive feature set and Microchip's commitment to quality, the PIC24FJ64GA004-I/PTC08 is a reliable choice for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9020 $50.7260
28+ $3.6503 $102.2084
43+ $3.5244 $151.5492
62+ $3.2727 $202.9074
80+ $3.1468 $251.7440
100+ $3.0210 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,210 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess