EN
  • EN
  • DE
  • IT

PIC24FJ64GA410-I/PT

Part No PIC24FJ64GA410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 24x10/12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ64GA410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889792-PIC24FJ64GA410-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA410-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA410-I/PT Microcontroller

The PIC24FJ64GA410-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, advanced features, and versatility in various applications. This microcontroller is part of Microchip's PIC24F family, which is well-suited for low-power and high-efficiency applications.

Key Features

  • CPU: The device boasts a 16-bit modified Harvard architecture, which allows it to deliver powerful computational speed and efficient data handling, making it ideal for complex algorithms and multitasking environments.
  • Memory: It comes with 64KB of Flash memory, providing ample space for application code, and 8KB of RAM for data storage, ensuring smooth operation and data manipulation.
  • Digital Communication: This MCU includes multiple communication interfaces such as I2C, SPI, and UART, which facilitate easy connectivity with peripherals and other microcontrollers.
  • Analog Features: The device is equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which provides accurate analog sensing capabilities for applications requiring precise measurement of analog signals.
  • Timers and PWM: With its various timers, output compare and PWM modules, the PIC24FJ64GA410-I/PT can manage time-related tasks and control actuators with high precision.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions.
  • Packaging: The MCU is available in a 64-TQFP package, which is suitable for surface-mount technology and ideal for space-constrained applications.

Applications

The versatility of the PIC24FJ64GA410-I/PT makes it an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, medical devices, and IoT applications. Its low-power capabilities also make it suitable for battery-operated devices.

Design Support

Microchip Technology provides extensive support for the PIC24FJ64GA410-I/PT, including development tools, software libraries, and documentation. Designers can take advantage of the MPLAB® IDE and MPLAB® XC16 Compiler for streamlined development and debugging processes. Additionally, Microchip offers a range of reference designs and application notes to accelerate the product development cycle.

With its combination of performance, memory, and rich peripheral set, the PIC24FJ64GA410-I/PT is a smart choice for developers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess