EN
  • EN
  • DE

PIC24HJ128GP202-E/MM

Part No PIC24HJ128GP202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name PIC24HJ128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930589-PIC24HJ128GP202-E/MM
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP202-E/MM CAD Model

Description

Microchip Technology's PIC24HJ128GP202-E/MM Microcontroller

The PIC24HJ128GP202-E/MM is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications requiring efficient power management and sophisticated control capabilities. This MCU is part of the PIC24H family and is well-suited for industrial, automotive, and consumer markets where reliability and advanced features are paramount.

Key Features

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a balanced approach between high performance and power efficiency, making it ideal for embedded systems.
  • Memory: It comes equipped with 128 KB of Flash memory for program storage and 8 KB of RAM for data, ensuring ample space for complex applications and algorithms.
  • Digital I/O: The MCU offers versatile digital communication options with up to 16 digital I/O pins, providing flexibility in interfacing with external devices and peripherals.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers and PWM: The unit is equipped with multiple timers, including 16-bit and 32-bit timers, as well as PWM outputs for accurate timing and control operations.
  • Communication Peripherals: The PIC24HJ128GP202-E/MM supports various serial communication protocols, including UART, SPI, and I2C, allowing seamless integration with other digital systems and components.
  • Operating Voltage: It operates over a wide voltage range of 2.0V to 3.6V, catering to different power supply requirements and ensuring compatibility with battery-operated devices.
  • Temperature Range: The device is designed to function within an extended industrial temperature range, ensuring reliable performance under harsh environmental conditions.
  • Packaging: This microcontroller comes in a 28-pin QFN package, which is compact and suitable for space-constrained applications.

Applications

The PIC24HJ128GP202-E/MM MCU is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its robust feature set, the PIC24HJ128GP202-E/MM from Microchip Technology stands out as an excellent choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess