EN
  • EN
  • DE

PIC24HJ128GP202-I/SP

Part No PIC24HJ128GP202-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SPDIP / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC24HJ128
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24HJ128GP202ISP
Standard Package 15
Win Source Part Number 1322808-PIC24HJ128GP202-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP202-I/SP CAD Model

Description

Microchip Technology's PIC24HJ128GP202-I/SP Microcontroller

The PIC24HJ128GP202-I/SP is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This particular MCU is part of the PIC24H series, which is well-known for its high-speed processing capabilities and efficient power consumption. It is an ideal choice for embedded system designers looking for a robust MCU with a good balance between performance and power efficiency.

At the heart of the PIC24HJ128GP202-I/SP is a 16-bit modified Harvard architecture processor. This MCU is equipped with 128KB of flash memory, providing ample space for complex applications and software. Additionally, it contains 8KB of RAM, which allows for smooth and efficient operation even when handling multiple tasks simultaneously.

One of the standout features of this microcontroller is its wide range of peripherals. It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. The device also supports Charge Time Measurement Unit (CTMU) for touch sensing applications, making it a versatile choice for interactive projects.

The PIC24HJ128GP202-I/SP operates at a voltage range of 2.0V to 3.6V, which is suitable for low-power applications. Its clock speed can reach up to 40 MHz, providing the computational power necessary for time-sensitive tasks. The MCU also offers a variety of communication interfaces, including I2C, SPI, and UART, enabling it to connect with other devices and peripherals within a system.

For security and data integrity, the PIC24HJ128GP202-I/SP features a Flash Program Memory with self-read/write capability and an on-chip Flash allows for easy firmware updates. Its industrial temperature range from -40°C to +85°C ensures reliable operation under harsh conditions, making it a suitable choice for industrial and outdoor applications.

Overall, the PIC24HJ128GP202-I/SP from Microchip Technology is a powerful and flexible microcontroller that can serve as the core of a wide array of embedded systems. Its combination of memory capacity, analog and digital peripherals, and communication interfaces, all in a 28-pin SPDIP package, make it a highly adaptable solution for designers and engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess