EN
  • EN
  • DE

PIC24HJ128GP204-I/ML

Part No PIC24HJ128GP204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Part Number Series PIC24HJ128GP204
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807458-PIC24HJ128GP204-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP204-I/ML CAD Model

Description

Microchip Technology's PIC24HJ128GP204-I/ML Microcontroller

The PIC24HJ128GP204-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This MCU is a member of the PIC24H family, which is renowned for its optimized architecture that balances power consumption with processing capabilities.

Key Features:

  • High-Performance CPU: The device boasts a 16-bit modified Harvard architecture that can reach up to 40 MIPS (Million Instructions Per Second) at 3.3V, allowing for quick data processing and real-time execution of complex algorithms.
  • Generous Memory: With 128 KB of Flash memory and 8 KB of RAM, the PIC24HJ128GP204-I/ML provides ample space for application code and data storage, making it suitable for intricate applications that require significant code space and data buffering.
  • Robust Peripherals: A wide array of integrated peripherals enhances the MCU's capabilities, including timers, input/output ports, serial communication modules like UART, SPI, and I2C, as well as a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Flexible Power Management: The device features multiple power modes, including an Idle mode and a Sleep mode, which help in reducing power consumption and extending battery life in portable applications.
  • Enhanced Connectivity: Advanced communication interfaces support the development of complex digital systems that require robust and reliable data exchanges.
  • Extended Temperature Range: The MCU operates over an industrial temperature range of -40°C to +85°C, making it ideal for applications in harsh environments.

Package and Quality:

The PIC24HJ128GP204-I/ML is available in a compact 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. The device is also characterized for extended temperature range operation, ensuring reliability and performance under extreme conditions. As with all Microchip products, this microcontroller meets stringent quality standards, providing assurance for long-term deployment in a variety of applications.

Applications:

Its robust feature set makes the PIC24HJ128GP204-I/ML an excellent choice for a broad range of applications, including industrial control systems, automotive electronics, medical devices, communication systems, and consumer electronics. Designers and engineers can leverage the MCU's capabilities to create sophisticated and power-efficient products.

Overall, the PIC24HJ128GP204-I/ML microcontroller from Microchip Technology represents a blend of performance, memory capacity, and peripherals, tailored for advanced applications that demand high-speed processing and multifunctional capabilities.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5257 $52.2056
19+ $5.3544 $101.7336
29+ $5.1871 $150.4259
40+ $5.0198 $200.7920
52+ $4.8524 $252.3248
69+ $4.3505 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess