EN
  • EN
  • DE

PIC24HJ128GP210A-I/PF

Part No PIC24HJ128GP210A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Part Number Series PIC24HJ128GP210A
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811310-PIC24HJ128GP210A-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP210A-I/PF CAD Model

Description

Microchip Technology's PIC24HJ128GP210A-I/PF Microcontroller

The PIC24HJ128GP210A-I/PF is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This MCU is part of the PIC24H series, known for their 16-bit digital signal controllers that combine the features of a microcontroller with the digital signal processing capabilities of a DSP. The PIC24HJ128GP210A-I/PF is designed to cater to a wide array of applications, ranging from industrial control systems to automotive applications, consumer electronics, and communication systems.

Key Features

  • Core: The MCU is built on a modified Harvard architecture that enables the execution of instructions in a single cycle, enhancing its performance and efficiency.
  • Memory: It boasts 128KB of flash memory, providing ample space for complex applications and algorithms. Additionally, it is equipped with 8KB of RAM for efficient data handling and processing.
  • Speed: The PIC24HJ128GP210A-I/PF operates at a maximum speed of 40 MIPS (Million Instructions Per Second), allowing for quick data processing and real-time response in critical applications.
  • I/O Ports: With numerous input/output ports, this MCU offers great flexibility for interfacing with other peripherals and devices.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, making it highly versatile for various communication needs.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling it to handle analog inputs with precision.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliability and performance even in harsh environmental conditions.
  • Package: It is available in a 100-pin TQFP (Thin Quad Flat Package) that is suitable for surface mount technology, offering a compact footprint for space-constrained applications.

Applications

The versatility of the PIC24HJ128GP210A-I/PF makes it an ideal choice for a variety of applications. Its robust processing power and rich set of peripherals are well-suited for advanced control systems, automotive electronics, medical devices, and communication equipment. Designers and engineers favor this MCU for its integration capabilities, low power consumption, and the support provided by Microchip's extensive software and hardware development tools.

Overall, the PIC24HJ128GP210A-I/PF from Microchip Technology offers a balance of performance, memory, and peripheral integration, making it a go-to solution for those seeking a reliable and capable microcontroller for their sophisticated projects.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess