EN
  • EN
  • DE

PIC24HJ128GP502-H/SO

Part No PIC24HJ128GP502-H/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 20 MIPS 128KB (43K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24HJ128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930591-PIC24HJ128GP502-H/SO
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP502-H/SO CAD Model

Description

Microchip Technology's PIC24HJ128GP502-H/SO

The PIC24HJ128GP502-H/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC24H family, which is renowned for its optimized architecture that balances power efficiency with computational power.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC24HJ128GP502-H/SO offers a robust set of features. It comes equipped with a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, leading to a high degree of performance for complex tasks. This MCU operates at a maximum speed of 40 MIPS (Million Instructions Per Second), ensuring swift processing and task management.

Key Features:

  • Memory: The device boasts 128 KB of flash memory, providing ample space for application code. It also includes 8 KB of RAM for data storage and processing, which facilitates smooth operation in multitasking environments.
  • Digital I/O: With numerous configurable input/output pins, the MCU supports a variety of digital peripherals, making it highly versatile for different application needs.
  • Analog Features: The PIC24HJ128GP502-H/SO is equipped with a 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling it to interface with analog sensors and devices.
  • Communication Peripherals: It supports multiple communication protocols, including UART, SPI, and I2C, allowing for easy integration into systems that require serial data exchange.
  • Timers and PWM: The MCU contains timers and PWM modules that are essential for tasks requiring precise timing and control, such as motor control applications.
  • Power Management: It features various power-saving modes, which help in reducing power consumption for battery-powered applications.

With its extensive interrupt capabilities and specialized peripherals, the PIC24HJ128GP502-H/SO is an ideal choice for developers looking for a balance between performance and power consumption. Applications such as industrial control systems, automotive electronics, and IoT devices can benefit significantly from the features offered by this MCU.

Overall, Microchip's PIC24HJ128GP502-H/SO stands as a testament to the company's commitment to providing advanced microcontroller solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess