EN
  • EN
  • DE

PIC24HJ12GP202-E/SO

Part No PIC24HJ12GP202-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24H
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24HJ12GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930597-PIC24HJ12GP202-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC24HJ12GP202-E/SO CAD Model

Description

Microchip Technology's PIC24HJ12GP202-E/SO

The PIC24HJ12GP202-E/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful MCU is part of the PIC24H series, known for its exceptional speed and efficiency, making it an ideal choice for a wide range of embedded systems and applications.

With its 16-bit architecture, the PIC24HJ12GP202-E/SO offers a perfect blend of power and performance. It operates at a maximum speed of 40 MIPS (Million Instructions Per Second), ensuring swift execution of complex tasks. This microcontroller comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications while still providing ample I/O options for interfacing with other components.

This MCU boasts 12 KB of flash memory, which provides a generous amount of space for application code, and 1 KB of RAM for efficient data handling. The flash technology ensures reliable storage of the program code, even when the power is cycled, and contributes to the device's robustness in various operating environments.

The PIC24HJ12GP202-E/SO is equipped with a range of peripherals that enhance its versatility. These include two UART modules for serial communication, one SPI (Serial Peripheral Interface) module, and one I2C module, which are essential for interfacing with sensors, actuators, and other microcontrollers or processors. Additionally, it features a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement.

For applications requiring accurate timing and control, this MCU provides two 16-bit timers and up to five PWM (Pulse Width Modulation) outputs. The PWM outputs are crucial for controlling motors, lighting, or other devices that require variable power levels. Furthermore, the PIC24HJ12GP202-E/SO supports interrupt-driven programming, which helps in creating responsive and power-efficient applications by allowing the device to remain in a low-power state until an important event occurs.

Overall, the PIC24HJ12GP202-E/SO from Microchip Technology is an exceptional choice for designers looking for a robust, high-performance microcontroller that balances advanced features with ease of integration, all within a small footprint.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess