EN
  • EN
  • DE

PIC24HJ256GP206A-I/MR

Part No PIC24HJ256GP206A-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name PIC24HJ256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930600-PIC24HJ256GP206A-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP206A-I/MR CAD Model

Description

Microchip Technology's PIC24HJ256GP206A-I/MR Microcontroller

The PIC24HJ256GP206A-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and advanced features. This microcontroller is part of the PIC24H series, which is designed to deliver the power and flexibility required for demanding embedded control applications.

Key Features:

  • Core: The PIC24HJ256GP206A-I/MR is built around a 16-bit modified Harvard architecture that provides a balanced blend of performance and power efficiency. It operates at a maximum speed of 40 MIPS, enabling swift execution of complex algorithms and control processes.
  • Memory: This MCU comes with 256 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage. The flash memory is also self-programmable, allowing for convenient in-circuit updates.
  • I/O and Peripherals: It offers a rich set of peripherals, including UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for interfacing with sensors and actuators. The device also features Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Power Management: With multiple power-saving modes, the PIC24HJ256GP206A-I/MR is designed for energy-efficient operation, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Packaging: The MCU is available in a 64-pin QFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC24HJ256GP206A-I/MR makes it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices. Its robust set of features and high level of integration enable developers to create sophisticated systems with reduced component count and lower overall system costs.

Microchip Technology provides comprehensive development tools and software libraries to support the PIC24HJ256GP206A-I/MR, facilitating rapid development and time-to-market for products built around this advanced microcontroller.

Overall, the PIC24HJ256GP206A-I/MR represents a powerful and flexible solution for complex embedded control tasks, delivering the performance, memory, and peripheral integration needed for today's innovative electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1259 $53.6367
30+ $3.3854 $101.5620
46+ $3.2796 $150.8616
64+ $3.1738 $203.1232
82+ $3.0680 $251.5760
110+ $2.7506 $302.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess