EN
  • EN
  • DE
  • IT

PIC24HJ64GP206A-I/MR

Part No PIC24HJ64GP206A-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64QFN / MCU 16-bit PIC RISC 64KB Flash 3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792277-PIC24HJ64GP206A-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ64GP206
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP206A-I/MR CAD Model

Description

Microchip Technology's PIC24HJ64GP206A-I/MR Microcontroller

The PIC24HJ64GP206A-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. It is part of the PIC24H series, which is well-suited for a wide range of applications, including industrial control systems, automotive systems, medical devices, and communication systems. With its 16-bit architecture, this microcontroller provides a perfect balance between processing power and energy efficiency, making it an ideal choice for embedded systems that require complex algorithms and power-sensitive operations.

Key Features:

  • Core: The MCU features a modified Harvard architecture with a 16-bit CPU, providing a maximum speed of 40 MIPS (Million Instructions Per Second). This allows for quick data processing and real-time response in critical applications.
  • Memory: Equipped with 64KB of flash memory and 8KB of RAM, the PIC24HJ64GP206A-I/MR offers ample space for code and data storage, facilitating complex program execution without the need for frequent external memory access.
  • I/O and Peripherals: It includes a variety of peripherals such as UART, SPI, I2C modules, and 16-bit timers, along with up to 35 general-purpose I/O pins, which provide flexibility in interfacing with external devices and sensors.
  • Analog Features: The device comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise analog signal measurement and conversion for sensor data processing.
  • Operating Conditions: With an operational temperature range of -40°C to +85°C, the microcontroller is built to withstand harsh environments, ensuring reliability and performance stability across various conditions.
  • Power Management: The MCU supports multiple power-saving modes, which are essential for extending battery life in portable devices and reducing power consumption in stationary applications.
  • Packaging: The PIC24HJ64GP206A-I/MR comes in a 64-pin QFN package, which is compact and suitable for space-constrained applications.

The integration of these features makes the PIC24HJ64GP206A-I/MR a powerful and efficient microcontroller choice for developers looking to create sophisticated and reliable embedded systems. Microchip Technology's commitment to quality ensures that this MCU delivers consistent performance, which is critical for the success of any product that relies on microcontroller technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Microchip Technology
SRAM /
Lowest to $7.6842
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.0421 $66.0421
3+ $54.1890 $162.5670
4+ $52.4956 $209.9824
6+ $50.8023 $304.8138
7+ $49.1090 $343.7630
9+ $44.0290 $396.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess