EN
  • EN
  • DE

PIC24HJ64GP502-H/MM

Part No PIC24HJ64GP502-H/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN  /  PIC series Microcontroller IC 16-Bit 20 MIPS 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC24HJ64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Names PIC24HJ64GP502HMM,2266-PIC24HJ64GP502-H/MM
Standard Package 61
Win Source Part Number 1211308-PIC24HJ64GP502-H/MM
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP502-H/MM CAD Model

Description

Microchip Technology's PIC24HJ64GP502-H/MM Microcontroller

The PIC24HJ64GP502-H/MM is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is part of the PIC24H series, which is well-suited for a range of applications that demand a perfect blend of power efficiency and operational speed.

Key Features:

  • Core: 16-bit dsPIC core with a maximum speed of 40 MIPS, providing robust computational power for complex tasks.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of RAM, facilitating ample space for code and data storage.
  • Digital I/O: Features 53 programmable input/output pins, offering flexibility in interfacing with various peripherals and sensors.
  • Analog Features: Includes 16 channels of 10-bit Analog-to-Digital Converter (ADC), which ensures precise analog signal measurement.
  • Timers: Equipped with multiple timers, including a 16-bit timer and a 32-bit timer, alongside a Real-Time Clock and Calendar for accurate timing operations.
  • Communication Interfaces: Provides a variety of communication options such as I²C, SPI, and UART for easy integration with other devices.
  • Operating Voltage: Supports a wide operating voltage range from 2.0V to 3.6V, ensuring versatility in different power environments.
  • Temperature Range: Capable of operating within the industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.

The PIC24HJ64GP502-H/MM is housed in a 28-pin QFN package, which is known for its compact footprint and excellent thermal performance. This makes the microcontroller a perfect choice for space-constrained applications while still delivering the necessary computational capabilities.

Whether you are developing advanced industrial control systems, automotive applications, or sophisticated consumer electronics, the PIC24HJ64GP502-H/MM from Microchip Technology provides a scalable, cost-effective solution that does not compromise on performance.

For detailed technical specifications, resources, and support, it is recommended to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess