EN
  • EN
  • DE

PIC24LC1025-I/SM

Part No PIC24LC1025-I/SM
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021376-PIC24LC1025-I/SM
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC1025-I/SM CAD Model

Description

Microchip Technology's PIC24LC1025-I/SM EEPROM

The PIC24LC1025-I/SM is a high-quality, serial electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This integrated circuit is designed for a wide range of applications that require data storage which can be electrically erased and reprogrammed. The device comes in a compact, surface-mountable SOIJ package, making it suitable for space-constrained applications.

With a storage capacity of 1024 Kbits (128 KB), the PIC24LC1025-I/SM provides ample space for your application's data storage needs. It operates over a voltage range of 2.5V to 5.5V, ensuring compatibility with both low and standard voltage systems. This flexibility in operating voltage makes it an ideal choice for battery-operated and portable devices, as well as for applications that run on standard logic levels.

The device features a fast I²C/SMBus compatible interface, supporting communication speeds of up to 400 kHz, which allows for quick data transfer between the EEPROM and the host controller. This is particularly useful in applications where data logging or frequent updates to stored information are required.

One of the key advantages of the PIC24LC1025-I/SM is its industrial temperature range of -40°C to +85°C, making it robust enough to operate reliably in harsh environmental conditions. This temperature range ensures that the EEPROM can be used in industrial control systems, automotive applications, and other scenarios where temperature extremes are common.

Additionally, the device incorporates write protection features, including hardware write-protect pins and software write protection, ensuring the integrity of your data against unintended writes. This is crucial for applications where data must remain unchanged once set, such as in configuration settings or calibration data storage.

In summary, the PIC24LC1025-I/SM from Microchip Technology is a versatile and reliable EEPROM solution that offers a large storage capacity, flexible voltage operation, fast data transfer, and robust performance in extreme temperatures. Its write protection capabilities further enhance its suitability for a broad range of applications that require dependable non-volatile memory storage.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess