EN
  • EN
  • DE

PIC32MK0256MCJ048-I/7MX

Part No PIC32MK0256MCJ048-I/7MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48VQFN / MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 18x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount, Wettable Flank
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number PIC32MK0256MCJ048
RoHS Status ROHS3 Compliant
Other Part Number 150-PIC32MK0256MCJ048-I/7MX
Standard Package 61
Win Source Part Number 1322010-PIC32MK0256MCJ048-I/7MX
Ultra Librarian 3D Model Ultra Librarian PIC32MK0256MCJ048-I/7MX CAD Model

Description

Microchip Technology's PIC32MK0256MCJ048-I/7MX Microcontroller

The PIC32MK0256MCJ048-I/7MX is a highly capable microcontroller from Microchip Technology, tailored for a wide array of applications, particularly those demanding high-performance processing and varied connectivity options. This microcontroller is part of the PIC32MK family, which is renowned for its high computational capabilities and extensive feature set designed to meet the needs of complex and computing-intensive applications.

Key Features

  • Core: The microcontroller features a 32-bit MIPS M-Class processor, which provides a balance between high performance and power efficiency. This core operates at a maximum frequency of 120 MHz, delivering the computational power necessary for advanced applications.
  • Memory: It comes with 256 KB of RAM and 512 KB of flash memory, providing ample space for code storage and efficient runtime operations.
  • Connectivity: The device offers a range of connectivity options, including CAN, USB, and multiple serial communication channels (UART, SPI, I2C), making it suitable for embedded systems that require robust connectivity.
  • Analog Features: The PIC32MK0256MCJ048-I/7MX is equipped with a 16-bit analog-to-digital converter (ADC) with up to 48 channels, as well as a 12-bit digital-to-analog converter (DAC), enabling precise analog signal processing.
  • Timers and PWM: Advanced timer modules and PWM control are available for precise timing and control tasks, which are essential for applications such as motor control and power conversion.
  • Robust Design: The microcontroller is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: It is available in a 48-pin UQFN package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications

The versatility of the PIC32MK0256MCJ048-I/7MX makes it an ideal choice for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, automotive systems, motor control, and advanced sensor integration. Its high-speed processing capabilities and extensive connectivity options enable developers to design sophisticated systems that require real-time performance and connectivity.

With its robust feature set and Microchip's commitment to quality, the PIC32MK0256MCJ048-I/7MX is a microcontroller that delivers both performance and reliability, making it a top choice for designers seeking a powerful MCU platform.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7098 $68.5490
11+ $11.2492 $123.7412
16+ $10.8976 $174.3616
22+ $10.5460 $232.0120
29+ $10.1945 $295.6405
38+ $9.1399 $347.3162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 791 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess