EN
  • EN
  • DE

PIC32MM0032GPL020-E/SS

Part No PIC32MM0032GPL020-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000207-PIC32MM0032GPL020-E/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MM
Package Tube
Speed 25MHz
Voltage - Supply 2V ~ 3.6V
Voltage - Supply Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian PIC32MM0032GPL020-E/SS CAD Model

Description

Microchip Technology PIC32MM0032GPL020-E/SS

The PIC32MM0032GPL020-E/SS from Microchip Technology is a high-performance 32-bit microcontroller (MCU) designed for embedded applications requiring low power consumption and a small footprint. This particular MCU is part of the PIC32MM "GPM" family, which is Microchip's answer to the needs of modern, compact, and power-sensitive designs.

At the heart of the PIC32MM0032GPL020-E/SS is a MIPS32® microAptiv™ UC core, which delivers efficient performance and easy-to-use development tools. The microcontroller operates at a maximum frequency of 25 MHz and features 32KB of flash memory and 8KB of RAM. This combination of speed and storage makes it suitable for a wide range of applications, from industrial control systems to consumer electronics.

The device comes in a 28-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. With its low-power modes, such as Idle and Sleep, the PIC32MM0032GPL020-E/SS ensures energy efficiency, which is crucial for battery-operated devices. It supports a wide operating voltage range of 2.3V to 3.6V, giving designers flexibility in power supply design.

Connectivity and peripheral support are robust, featuring a range of built-in peripherals such as I2C, SPI, and UART interfaces for serial communication. It also provides multiple timers, comparators, and up to 17 General Purpose I/O (GPIO) pins, which can be used for various input/output operations. The MCU includes an integrated hardware crypto engine for secure data transfer and storage, making it an excellent choice for applications requiring data encryption and decryption.

The PIC32MM0032GPL020-E/SS is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software development framework, which simplifies the development process and reduces time to market. With its combination of performance, low power, and rich peripheral set, the PIC32MM0032GPL020-E/SS is an ideal choice for designers looking to create efficient, secure, and cost-effective products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess