EN
  • EN
  • DE

PIC32MM0064GPL036-E/M2

Part No PIC32MM0064GPL036-E/M2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36SQFN / MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number PIC32MM0064GPL036
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1339924-PIC32MM0064GPL036-E/M2
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPL036-E/M2 CAD Model

Description

Microchip Technology PIC32MM0064GPL036-E/M2

The PIC32MM0064GPL036-E/M2 is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the needs of a variety of embedded applications that require low power consumption combined with robust processing capabilities. This MCU is part of the PIC32MM "GPM" family and is particularly suitable for applications in the Internet of Things (IoT), consumer electronics, industrial control, and many other fields.

Key Features:

  • Core: The device features a 32-bit MIPS microAptiv UC core, running at up to 25 MHz, providing a balanced blend of efficiency and speed for complex computing tasks.
  • Memory: It comes with 64 KB of Flash memory and 8 KB of RAM, ensuring adequate space for program storage and smooth multitasking operations.
  • I/O and Peripherals: The MCU includes a rich set of peripherals, such as multiple timer/counters, communication interfaces like I2C, SPI, and UART, as well as ADCs for analog signal processing. This allows for versatile connectivity and control options within embedded systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC32MM0064GPL036-E/M2 supports multiple power-saving modes, which makes it an ideal choice for battery-powered and energy-sensitive applications.
  • Packaging: The device is available in a 36-pin QFN package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: It operates within a range of 2.3V to 3.6V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Temperature Range: The MCU is rated for operation across the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The PIC32MM0064GPL036-E/M2 also supports Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which simplifies the development process and accelerates time to market. With its integration of advanced features and support for extensive development tools, the PIC32MM0064GPL036-E/M2 is a versatile and cost-effective solution for designers looking to push the boundaries of innovation in embedded electronics.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess