EN
  • EN
  • DE

PIC32MM0064GPM028-I/SS

Part No PIC32MM0064GPM028-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC32MM0064GPM028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930622-PIC32MM0064GPM028-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPM028-I/SS CAD Model

Description

The PIC32MM0064GPM028-I/SS is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring efficient power consumption and robust operation in a compact package. This microcontroller is part of Microchip's PIC32MM family, which is known for its low power consumption, making it ideal for portable and battery-powered applications.

Key Features:

  • Core: The device features a 32-bit MIPS microAptiv™ UC core, running at up to 25 MHz, which provides a balanced approach between high performance and power efficiency.
  • Memory: It comes equipped with 64 KB of Flash memory and 8 KB of RAM, supporting complex and memory-intensive applications.
  • I/O and Peripherals: The microcontroller offers versatile I/O options including SPI, I2C, UARTs, and 17 general-purpose I/O pins to connect with various peripherals.
  • Analog Features: It includes integrated analog features like a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and two comparators, enhancing its utility in sensor-based systems.
  • Operating Voltage: The operating voltage range of 2.3V to 3.6V allows for flexibility in power supply design and supports battery-operated devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC32MM0064GPM028-I/SS is suitable for harsh environmental conditions.
  • Packaging: The device is available in a 28-pin SSOP package, providing a compact footprint for space-constrained applications.

Applications:

The PIC32MM0064GPM028-I/SS microcontroller is versatile and can be used in a variety of applications, including but not limited to, consumer electronics, Internet of Things (IoT) devices, sensor hubs, smart wearables, and low-power embedded systems.

Design Support:

Microchip provides comprehensive design support for the PIC32MM0064GPM028-I/SS with development tools, software libraries, and documentation to assist engineers in accelerating product development and reducing time to market.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess