EN
  • EN
  • DE

PIC32MM0256GPM048-I/PT

Part No PIC32MM0256GPM048-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP  /  MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-TQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 17x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number PIC32MM0256GPM048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 981149-PIC32MM0256GPM048-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MM0256GPM048-I/PT CAD Model

Description

Product Overview: PIC32MM0256GPM048-I/PT

Manufacturer: Microchip Technology

The PIC32MM0256GPM048-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the growing needs of embedded control applications. This 32-bit MCU is part of the PIC32MM series, known for its perfect blend of power efficiency and processing capability. It is particularly suitable for applications in the Internet of Things (IoT), consumer electronics, industrial control, and portable medical devices.

Key Features:

  • Core: The MCU features a MIPS32® microAptiv™ UC Core with a maximum speed of 25 MHz, providing a balance between computational power and energy consumption.
  • Memory: It comes equipped with 256 KB of Flash memory and 32 KB of RAM, offering ample space for complex applications and data storage.
  • I/O Pins: The device has 48 programmable input/output pins, allowing for versatile connectivity options with peripherals and other components.
  • Temperature Range: Operating within an industrial temperature range of -40°C to +85°C, this MCU is robust and suitable for demanding environments.
  • Package: Housed in a 48-pin TQFP (Thin Quad Flat Pack) package, it is designed for space-constrained applications while still providing sufficient I/O support.
  • Power Management: Advanced power management features include multiple power modes, such as Idle and Sleep, to minimize energy usage during periods of inactivity.
  • Peripheral Features: A rich set of peripherals supports a variety of functions, including timers, communication interfaces like I2C, SPI, and UART, and analog modules like ADCs and comparators.

Applications:

The versatility of the PIC32MM0256GPM048-I/PT makes it an ideal choice for a wide range of applications. Its efficient power consumption and robust feature set make it particularly well-suited for:

  • Smart connected devices
  • Industrial control systems
  • Portable medical devices
  • Home automation
  • Battery-operated devices

Overall, the PIC32MM0256GPM048-I/PT by Microchip Technology is a powerful microcontroller that offers a perfect balance between performance and power efficiency, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4666 $110.9332
3+ $45.5105 $136.5315
4+ $44.0887 $176.3548
6+ $42.6669 $256.0014
8+ $41.2439 $329.9512
10+ $36.9773 $369.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess