EN
  • EN
  • DE

PIC32MX120F032B-I/SO

Part No PIC32MX120F032B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28SOIC / MCU 32-bit MIPS32 M4K RISC 32KB Flash 2.5V/3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792286-PIC32MX120F032B-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX120F032B
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032B-I/SO CAD Model

Description

Microchip Technology's PIC32MX120F032B-I/SO Microcontroller

The PIC32MX120F032B-I/SO is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of features, and low power consumption. This microcontroller is part of the PIC32MX1XX/2XX series, which is known for its robust architecture, wide range of peripherals, and ease of use, making it an ideal choice for a variety of applications including industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at up to 40 MHz and provides exceptional computational performance and efficiency.
  • Memory: It is equipped with 32KB of Flash memory and 8KB of RAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: The microcontroller offers a rich set of digital peripherals, including multiple 16-bit timers, input capture, output compare, and standard communication modules like I2C, SPI, and UARTs for serial communication.
  • Analog Features: On the analog side, the PIC32MX120F032B-I/SO includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise measurement of analog signals.
  • Connectivity: With its USB 2.0 Full-Speed/OTG capabilities, this microcontroller can handle USB communication with ease, making it suitable for USB-related applications.
  • Package: The IC is available in a 28-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in extreme conditions.
  • Development Support: Developers can take advantage of Microchip's extensive software and hardware development tools, including MPLAB X IDE and MPLAB Harmony software framework, to streamline the development process.

The PIC32MX120F032B-I/SO is a versatile microcontroller that combines high performance with low power consumption and a broad set of features. Whether you're developing a complex system or a simple application, this microcontroller provides the reliability and flexibility needed to meet the demands of your project. Its robust design and extensive support ecosystem from Microchip Technology make it a smart choice for designers looking to create innovative and efficient products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5844 $71.1688
4+ $29.1972 $116.7888
7+ $28.2848 $197.9936
9+ $27.3723 $246.3507
11+ $26.4599 $291.0589
15+ $23.7225 $355.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess