EN
  • EN
  • DE

PIC32MX174F256DT-V/PT

Part No PIC32MX174F256DT-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44TQFP / MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC32MX174
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342315-PIC32MX174F256DT-V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX174F256DT-V/PT CAD Model

Description

Microchip Technology's PIC32MX174F256DT-V/PT Microcontroller

The PIC32MX174F256DT-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and a versatile set of peripherals. This microcontroller is part of the PIC32MX1XX/2XX series, which is known for its robust architecture, wide range of features, and ease of use, making it an ideal choice for a variety of applications including industrial control, consumer electronics, medical devices, and IoT products.

Key Features:

  • Core: The device is built around the MIPS M4K core, operating at up to 50 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It includes 256 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Connectivity: With an integrated USB 2.0 OTG controller, CAN, I2C, SPI, and UART interfaces, the microcontroller provides flexible options for serial communication.
  • Timers and PWM: Multiple 16-bit timers, compare/capture/PWM modules, and a 32-bit Real-Time Clock/Calendar (RTCC) support complex timing operations and pulse-width modulation for motor control and other applications.
  • Analog Features: The device boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 input channels, and two analog comparators, facilitating precise analog signal measurement and control.
  • Robust I/O: Up to 35 general-purpose I/O pins provide the flexibility to interface with a wide range of external components.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The microcontroller comes in a 64-TQFP package, which is ideal for space-constrained applications.

Advanced Capabilities:

The PIC32MX174F256DT-V/PT also features advanced capabilities such as DMA channels for data transfers without CPU intervention, a Peripheral Pin Select (PPS) function that allows remapping of digital I/O to optimize board layout, and a Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.

Overall, the PIC32MX174F256DT-V/PT from Microchip Technology is a versatile microcontroller that balances performance, power consumption, and peripheral integration to meet the demands of today's complex embedded designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess