EN
  • EN
  • DE

PIC32MX250F128DT-I/PT

Part No PIC32MX250F128DT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series PIC32MX250F128D
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811917-PIC32MX250F128DT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128DT-I/PT CAD Model

Description

Product Overview: PIC32MX250F128DT-I/PT

The PIC32MX250F128DT-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology. It is part of the PIC32MX family of MCUs which are known for their advanced features, connectivity options, and impressive computational power. This particular model is designed to deliver optimum performance for embedded control applications that require additional processing speed, memory, and a rich set of peripherals.

Key Features:

  • Core: The MCU is built around the powerful MIPS M4K Core, which operates at up to 40 MHz, providing high computational performance and efficiency for complex tasks.
  • Memory: It comes with 128KB of Flash memory and 32KB of RAM, suitable for handling a variety of applications without the need for external memory components.
  • Connectivity: A range of communication interfaces is available, including UART, SPI, I2C, and USB, enabling easy integration with other systems and peripherals.
  • Digital I/O: The MCU provides flexible digital input/output options with up to 21 channels that support various configurations.
  • Analog Features: It also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, facilitating the processing of analog signals.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliability and stable operation under extreme conditions.
  • Package: The device is available in a 44-pin TQFP package, which is suitable for space-constrained applications.

Applications:

The PIC32MX250F128DT-I/PT is ideal for a wide range of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, smart sensors, automotive electronics, and consumer electronics. Its robust feature set and high-speed processing capabilities make it an excellent choice for designers seeking a versatile and reliable MCU solution.

With its combination of performance, memory, and extensive peripheral set, the PIC32MX250F128DT-I/PT from Microchip Technology stands out as a compelling option for your next embedded design project.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7069 $51.4311
46+ $2.2211 $102.1706
70+ $2.1517 $150.6190
97+ $2.0823 $201.9831
125+ $2.0128 $251.6000
167+ $1.8046 $301.3682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess