EN
  • EN
  • DE
  • IT

PIC32MX270F256B-50I/ML

Part No PIC32MX270F256B-50I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MX270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889847-PIC32MX270F256B-50I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256B-50I/ML CAD Model

Description

Microchip Technology's PIC32MX270F256B-50I/ML Microcontroller

The PIC32MX270F256B-50I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to sophisticated multimedia projects. This microcontroller is part of the PIC32MX family, which is renowned for its exceptional computational power and flexibility in system design.

At the core of the PIC32MX270F256B-50I/ML is a MIPS M4K® processor, which operates at a maximum frequency of 50MHz. This processor core is complemented by 256KB of flash memory and 64KB of RAM, providing ample space for code storage and efficient runtime operations. The flash memory also supports live-update capabilities, allowing for firmware upgrades without interrupting the system's operation.

This microcontroller is designed with versatility in mind, featuring a rich set of peripherals. It includes numerous communication interfaces such as UART, SPI, and I²C, allowing for easy integration into a variety of systems and ensuring compatibility with a broad range of sensors and actuators. Additionally, it offers a 10/100 Ethernet MAC, CAN, and USB capabilities, further extending its connectivity options.

The PIC32MX270F256B-50I/ML is also equipped with a variety of timers, input capture, output compare, and PWM modules, making it an excellent choice for precise control applications. Analog capabilities are not neglected either, with the inclusion of a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) that enables accurate measurement of analog signals.

Designed for robust operation, this microcontroller operates over an industrial temperature range of -40°C to +85°C and comes in a 44-pin QFN package. It is also characterized by its low-power consumption, with various power-saving modes to ensure energy efficiency in battery-powered applications.

With its combination of processing power, memory capacity, and extensive I/O capabilities, the Microchip PIC32MX270F256B-50I/ML microcontroller is an ideal choice for designers looking to develop complex and reliable systems with a single, compact, and cost-effective component.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess