EN
  • EN
  • DE

PIC32MX270F256D-50I/TL

Part No PIC32MX270F256D-50I/TL
Manufacturer Microchip Technology
Catalog OEM Souring
Description 32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462935-PIC32MX270F256D-50I/TL
Manufacturer Microchip Technology
Package Tube
Product Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-VTLA (6x6)
Package / Case 44-VFTLA Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256D-50I/TL CAD Model

Description

The PIC32MX270F256D-50I/TL, part of Microchip's PIC32MX family, is a 32-bit microcontroller designed to offer a high level of performance and flexibility for a variety of applications. It comes equipped with 256KB of FLASH memory for program storage, 64KB of RAM for operational data handling, and a 50MHz clock speed, providing robust computational capabilities. This microcontroller is further enhanced by its 10-bit Analog-to-Digital Converter (ADC), which offers precise measurement for a wide range of sensors and signals. Its comprehensive set of peripherals, including multiple timer/counters, serial communication modules, and a flexible I/O configuration, makes the PIC32MX270F256D-50I/TL highly adaptable for projects ranging from advanced industrial control systems to sophisticated consumer electronics. The combination of Microchip's dependable manufacturing and the PIC32MX series' powerful architecture ensures that this microcontroller can reliably serve as the core of complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
Renesas Electronics America
MCU
Lowest to $80.3487
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess