EN
  • EN
  • DE

PIC32MX270F512H-50I/PT

Part No PIC32MX270F512H-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889854-PIC32MX270F512H-50I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F512H-50I/PT CAD Model

Description

Microchip Technology's PIC32MX270F512H-50I/PT Microcontroller

The PIC32MX270F512H-50I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of peripherals, and flexible I/O options. This microcontroller is a part of the popular PIC32MX family and is well-suited for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, medical instruments, and automotive electronics.

At the heart of the PIC32MX270F512H-50I/PT is a powerful MIPS M4K core running at up to 50 MHz, providing a perfect balance between computational power and power consumption. With 512 KB of Flash memory and 64 KB of RAM, this microcontroller offers ample space for complex application code and data storage, ensuring smooth operation even in demanding scenarios.

The device boasts a wide range of integrated peripherals that enhance its functionality and reduce the need for external components. These include:

  • USB 2.0 OTG functionality with integrated PHY
  • Dual CAN modules for robust industrial communication
  • Multiple serial communication interfaces, such as UART, SPI, and I2C
  • 10-bit Analog-to-Digital Converters (ADCs) with up to 48 channels
  • Five Compare/PWM outputs for advanced motor control and lighting applications
  • Charge Time Measurement Unit (CTMU) for touch sensing and precise time measurement

The PIC32MX270F512H-50I/PT is designed with robustness in mind, featuring an extended temperature range of -40°C to +85°C, making it suitable for harsh environments. Furthermore, it comes in a 64-pin TQFP package that is both space-efficient and easy to integrate into PCB designs.

Developers can take advantage of Microchip's comprehensive development ecosystem, which includes MPLAB X Integrated Development Environment (IDE), MPLAB Harmony software framework, and a wide range of development boards and debugging tools. This support simplifies the development process, from prototype to production, and enables rapid deployment of advanced applications.

With its combination of performance, memory, and integrated features, the PIC32MX270F512H-50I/PT microcontroller is an excellent choice for designers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess