EN
  • EN
  • DE

PIC32MX320F064H-80I/PT

Part No PIC32MX320F064H-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series PIC32MX320F064H
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810787-PIC32MX320F064H-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX320F064H-80I/PT CAD Model

Description

The PIC32MX320F064H-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded control and IoT applications. This microcontroller is part of the PIC32MX family which is well-known for its high-speed operation, extensive range of peripherals, and low-power consumption. The PIC32MX320F064H-80I/PT operates at a maximum frequency of 80 MHz and is suitable for a variety of applications, including industrial control systems, medical devices, automotive products, and consumer electronics.

Key Features:

  • Core: 32-bit MIPS M4K Core
  • Memory: 64KB of Flash memory and 32KB of RAM, providing ample space for complex applications and data storage.
  • Speed: Operates at up to 80 MHz, delivering high computational performance.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • I/O Pins: 53 programmable I/O lines for versatile connectivity.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, and CAN, allowing for flexible communication with other devices.
  • Timers and Counters: Features multiple 16-bit timers and counters, including a Real-Time Clock and Calendar (RTCC) for time-sensitive applications.
  • PWM Channels: 5 PWM outputs for motor control and other applications requiring precise signal modulation.
  • Analog Features: Integrated with a 10-bit ADC with up to 16 channels, providing accurate analog-to-digital conversion.
  • Package: Available in a 64-pin TQFP package, facilitating compact board designs.
  • Power Management: Advanced power management features for low-power operation, including multiple sleep modes.
  • Debugging: Built-in debugging and emulation features for easy development and troubleshooting.

The PIC32MX320F064H-80I/PT is supported by Microchip's MPLAB development ecosystem, including MPLAB X IDE, MPLAB XC32 Compiler, and MPLAB Harmony software framework, which provide a comprehensive development environment to accelerate the design process. Whether you are developing a sophisticated industrial system or an innovative IoT device, the PIC32MX320F064H-80I/PT microcontroller offers the performance, features, and reliability needed to bring your project to life.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0521 $71.0521
2+ $58.2986 $116.5972
4+ $56.4772 $225.9088
5+ $54.6546 $273.2730
6+ $52.8332 $316.9992
8+ $47.3677 $378.9416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess