EN
  • EN
  • DE

PIC32MX340F128H-80V/PT

Part No PIC32MX340F128H-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889857-PIC32MX340F128H-80V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F128H-80V/PT CAD Model

Description

Microchip Technology's PIC32MX340F128H-80V/PT Microcontroller

The PIC32MX340F128H-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver maximum computational performance and efficiency in embedded control applications. This microcontroller is part of the PIC32MX family, which is renowned for its advanced features, including a rich set of peripherals and a powerful MIPS M4K core.

With a core operating speed of up to 80 MHz, the PIC32MX340F128H-80V/PT provides a robust platform for complex and demanding applications. It comes with 128KB of flash memory and 32KB of RAM, which is ample space for storing code and managing data. The device's 80-pin TQFP (Thin Quad Flat Pack) package allows for a compact design while still offering plenty of I/O options for interfacing with other devices and systems.

The microcontroller features a range of integrated peripherals that make it ideal for a wide array of applications, including but not limited to, industrial control, automotive systems, and Internet of Things (IoT) devices. Some of its notable peripherals include:

  • Multiple channels of 10-bit Analog-to-Digital Converters (ADCs) for accurate sensor readings and data acquisition.
  • Parallel Master Port (PMP) for interfacing with graphical LCDs and other parallel devices.
  • Serial communication interfaces such as UART, SPI, and I2C, enabling easy connectivity with other microcontrollers, sensors, and modules.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications, creating interfaces that are intuitive and user-friendly.
  • 16-bit Timers/Counters and 5-bit Output Compare modules to facilitate precise timing and waveform generation.

The device also boasts advanced control features like Direct Memory Access (DMA) channels that free up CPU resources by handling data transfers between peripherals and memory autonomously. Additionally, the microcontroller includes a USB 2.0-compliant full-speed OTG controller, making it suitable for USB-based applications requiring fast data transfer rates.

For developers, Microchip offers comprehensive support in the form of the MPLAB Integrated Development Environment (IDE) and the MPLAB Harmony software framework, which simplifies the development process and accelerates time to market. The PIC32MX340F128H-80V/PT is a versatile and powerful microcontroller that provides a scalable solution for a multitude of embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9954 $59.9862
8+ $16.4068 $131.2544
11+ $15.8940 $174.8340
16+ $15.3811 $246.0976
20+ $14.8683 $297.3660
26+ $13.3310 $346.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess