EN
  • EN
  • DE

PIC32MX340F256H-80I/PT

Part No PIC32MX340F256H-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 719925-PIC32MX340F256H-80I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MX340F256H
Introduction Date April 14, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F256H-80I/PT CAD Model

Description

Microchip Technology's PIC32MX340F256H-80I/PT Microcontroller

The PIC32MX340F256H-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring efficient data processing and a high level of integration. This microcontroller is based on the MIPS32 M4K Core and operates at a maximum frequency of 80 MHz, providing ample computational power for a wide range of applications.

Key Features:

  • Core: MIPS32 M4K, 32-bit.
  • Maximum Speed: 80 MHz.
  • Memory: 256 KB of Flash memory and 32 KB of RAM, supporting extensive application code and data storage.
  • Digital Communication Modules: Includes I2C, SPI, and UARTs for serial communication, facilitating easy integration with peripherals and other microcontrollers.
  • Timers and PWM: Features multiple 16-bit timers and up to 5 PWM outputs for precise timing and control operations.
  • ADC: 10-bit Analog-to-Digital Converter with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable operation under extreme conditions.
  • Package: 64-pin TQFP package, providing a compact form factor suitable for space-constrained applications.

Application Areas:

The PIC32MX340F256H-80I/PT is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Consumer Electronics

Design Support:

Microchip Technology provides extensive support for the PIC32MX340F256H-80I/PT, including development tools, software libraries, and application notes. The MPLAB Integrated Development Environment (IDE) and MPLAB Harmony software development framework make it easier for engineers to develop, debug, and deploy applications on this microcontroller.

With its robust feature set and extensive support, the PIC32MX340F256H-80I/PT is a reliable choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess