EN
  • EN
  • DE

PIC32MX430F064H-I/PT

Part No PIC32MX430F064H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / MCU 32-bit MIPS32 M4K RISC 64KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792319-PIC32MX430F064H-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX430F064H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX430F064H-I/PT CAD Model

Description

Product Overview: PIC32MX430F064H-I/PT

The PIC32MX430F064H-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the sophisticated needs of modern embedded applications. This 32-bit MCU is a part of Microchip's PIC32MX family, which is renowned for its high-speed operation, extensive feature set, and flexibility, making it ideal for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Core: MIPS M4K 32-bit core with 80 MHz maximum speed, providing a perfect blend of power efficiency and performance.
  • Memory: Equipped with 64KB of Flash memory and 16KB of RAM, allowing for robust program storage and efficient data management.
  • Digital Peripherals: Includes multiple timers, counters, and communication channels such as UART, SPI, and I2C for versatile interfacing options.
  • Analog Features: Comes with a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, providing accurate analog signal measurement capabilities.
  • PWM Channels: Features multiple Pulse Width Modulation (PWM) outputs for precise control over motor functions and other variable power applications.
  • Connectivity: Offers USB 2.0 OTG functionality for enhanced connectivity options, making it suitable for USB-based applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Applications

The PIC32MX430F064H-I/PT is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Smart home devices and home automation
  • Internet of Things (IoT) devices and gateways
  • Portable medical devices and healthcare monitors
  • Consumer electronics

With its powerful core, extensive memory, and a wide array of peripherals, the PIC32MX430F064H-I/PT from Microchip Technology stands as a robust solution for designers looking to create sophisticated and reliable systems in a variety of fields.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess