EN
  • EN
  • DE
  • IT

PIC32MX430F064H-V/PT

Part No PIC32MX430F064H-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085166-PIC32MX430F064H-V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX430F064H-V/PT CAD Model

Description

Microchip Technology's PIC32MX430F064H-V/PT Microcontroller

The PIC32MX430F064H-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient operation and a rich set of features. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • Core: The device is built around a powerful MIPS M4K core, operating at up to 80 MHz, which provides the computational power necessary to handle complex tasks and algorithms.
  • Memory: It boasts 64KB of RAM and 256KB of flash memory, ensuring ample space for application code and data storage.
  • Digital I/O: The PIC32MX430F064H-V/PT comes with a variety of digital communication interfaces, including I2C, SPI, and UART, allowing for easy integration with a wide range of peripherals.
  • Analog Features: It also includes 10-bit Analog-to-Digital Converters (ADCs) with up to 48 channels, providing accurate analog signal measurement and conversion.
  • Timers and PWM: Multiple timers, compare/capture units, and PWM outputs offer versatile timing and control options for precision tasks.
  • USB Capabilities: This microcontroller supports USB 2.0 Full-Speed and OTG capabilities, making it suitable for creating USB-enabled devices.
  • Package: The component is available in a 64-TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, from -40°C to 85°C, ensuring reliability in harsh environments.
  • Power Management: Advanced power management features help in reducing power consumption during idle or active states, making it suitable for battery-powered applications.

Applications:

The versatility of the PIC32MX430F064H-V/PT makes it an excellent microcontroller for a variety of applications, including but not limited to:

  • Automotive systems
  • Home automation and security
  • Medical devices
  • Industrial automation
  • Smart sensors and instrumentation
  • Consumer electronics
  • Communication systems

With its robust feature set and high-speed performance, the PIC32MX430F064H-V/PT from Microchip Technology is a powerful and flexible solution for designers looking to push the boundaries of microcontroller functionality in their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5157 $50.3140
49+ $2.0641 $101.1409
76+ $1.9996 $151.9696
104+ $1.9351 $201.2504
134+ $1.8706 $250.6604
179+ $1.6771 $300.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess