EN
  • EN
  • DE

PIC32MX440F128H-80I/MR

Part No PIC32MX440F128H-80I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name PIC32MX440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930647-PIC32MX440F128H-80I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX440F128H-80I/MR CAD Model

Description

Microchip Technology PIC32MX440F128H-80I/MR Microcontroller

The PIC32MX440F128H-80I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver maximum computational power and a rich set of features for a wide array of applications. This powerful MCU is part of the PIC32MX family, which is renowned for its excellent interrupt response, system throughput, and integrated peripherals.

At the heart of the PIC32MX440F128H-80I/MR lies a MIPS M4K core, which operates at a speed of up to 80 MHz. This core is supported by 128 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage. The device's memory architecture also includes 1 KB of Boot Flash and 8 KB of flash-erasable EEPROM emulation memory, which is particularly useful for non-volatile data storage.

The microcontroller boasts a range of integrated peripherals that enhance its versatility. It includes a variety of communication interfaces such as UART, SPI, and I²C, enabling easy data exchange with other devices. Additionally, it features a full-speed USB 2.0-compliant device/host/OTG peripheral, which allows it to communicate with USB devices or act as a USB host.

For applications requiring analog inputs, the PIC32MX440F128H-80I/MR comes equipped with a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. The microcontroller also includes two analog comparators and a Charge Time Measurement Unit (CTMU) for touch sensing, adding to its analog capabilities.

The device is designed for robust operation in harsh environments, with an extended temperature range of -40°C to +85°C. The 64-pin QFN package ensures a compact footprint, making it suitable for space-constrained applications. Its programmability and extensive interrupt system make it an ideal choice for embedded control applications, such as automotive systems, industrial control, and consumer electronics.

In conclusion, the PIC32MX440F128H-80I/MR from Microchip Technology is a feature-rich microcontroller that combines high computational performance with a broad set of peripherals, making it a versatile solution for a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess