Microchip Technology's PIC32MX460F512L-80I/PT Microcontroller
The PIC32MX460F512L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities and rich set of features.
This particular model comes with an ample 512 KB of flash memory and 32 KB of RAM, providing a robust platform for complex and memory-intensive applications. Its operating speed of 80 MHz, driven by the MIPS M4K core, ensures swift execution of instructions, making it ideal for applications requiring quick data processing and real-time performance.
Key Features:
- Core: MIPS M4K 32-bit processor core with an 80 MHz maximum speed.
- Memory: 512 KB of flash memory and 32 KB of RAM, offering ample storage for code and data.
- Connectivity: Integrated with a range of peripherals, including USB 2.0, CAN, I2C, SPI, and UART interfaces, allowing for versatile connection options to other devices and systems.
- Digital/Analog Features: Features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, as well as several 16-bit and 32-bit timers, and up to 5 Input Capture (IC) and 5 Output Compare/PWM (OC/PWM) peripherals.
- Operating Voltage: Supports an operating voltage range from 2.3V to 3.6V, which is suitable for battery-operated and power-sensitive applications.
- Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.
- Packaging: Available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
- Programmability: Compatible with MPLAB IDE and MPLAB XC32 C Compiler for streamlined development and debugging.
The PIC32MX460F512L-80I/PT is a versatile microcontroller that can be used in a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, medical instruments, and automotive electronics. Its robust feature set, coupled with Microchip's support and development tools, make it a reliable choice for engineers and designers looking to create sophisticated and efficient systems.