EN
  • EN
  • DE

PIC32MX470F512HT-I/PT

Part No PIC32MX470F512HT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197467-PIC32MX470F512HT-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tape & Reel (TR)
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512HT-I/PT CAD Model

Description

Product Overview: PIC32MX470F512HT-I/PT

The PIC32MX470F512HT-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored to meet the demanding needs of modern embedded systems. This microcontroller is part of the PIC32MX family, which is well-suited for applications that require high computational power, such as industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

At the heart of the PIC32MX470F512HT-I/PT lies a MIPS M4K core, which operates at a maximum frequency of 120 MHz. This robust core, combined with 512 KB of Flash memory and 128 KB of RAM, provides ample space and speed for sophisticated applications and algorithms. The high operating frequency ensures that tasks are processed quickly, making this MCU an excellent choice for time-sensitive operations.

The MCU comes in a TQFP-64 package, a compact form factor that allows for efficient use of board space without compromising on the number of available input/output (I/O) pins. It supports a wide range of peripherals, including USB OTG, CAN, and serial communication interfaces such as UART, SPI, and I2C, enabling versatile connectivity options for various applications.

The PIC32MX470F512HT-I/PT also features analog capabilities with its integrated 10-bit Analog-to-Digital Converters (ADCs), offering precise measurement for sensor inputs. Its robust interrupt system, coupled with the DMA (Direct Memory Access) controller, facilitates high-speed data transfers and efficient task management, essential for multitasking environments.

Designed to operate in extreme conditions, the MCU has an industrial temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environments. Furthermore, with its low-power modes, the PIC32MX470F512HT-I/PT is optimized for energy-sensitive applications, striking a balance between power consumption and processing capabilities.

In summary, the PIC32MX470F512HT-I/PT by Microchip Technology is a versatile, powerful, and reliable microcontroller that meets the needs of a wide array of sophisticated electronic designs, providing designers with the tools to build the next generation of innovative, high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess