EN
  • EN
  • DE

PIC32MX795F512H-80V/MR

Part No PIC32MX795F512H-80V/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203538-PIC32MX795F512H-80V/MR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512H-80V/MR CAD Model

Description

Product Overview: PIC32MX795F512H-80V/MR by Microchip Technology

The PIC32MX795F512H-80V/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring significant processing power and extensive peripheral integration. This microcontroller is part of the PIC32MX family and is well-suited for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and complex communication systems.

Key Features:

  • Core: The device features a MIPS M4K core running at up to 80 MHz, providing the computational horsepower needed for demanding applications. It supports MIPS16e mode for compact code size and microMIPS mode for a perfect balance of code density and performance.
  • Memory: With 512 KB of flash memory and 128 KB of RAM, this microcontroller offers ample space for application code and data storage.
  • Connectivity: A rich set of connectivity options includes Ethernet, CAN, USB OTG, and multiple serial communication interfaces (UART, I2C, SPI), allowing for versatile communication with peripheral devices and networks.
  • Digital and Analog Peripherals: The device comes equipped with a range of peripherals, including a 10/100 Ethernet MAC, 5 UARTs, SPI and I2C buses, as well as a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Timers and PWM: Advanced timer features and up to 5 PWM outputs support complex timing operations and motor control applications.
  • Robust Security: The PIC32MX795F512H-80V/MR includes hardware cryptographic acceleration for secure data transmission and storage, ensuring robust protection against unauthorized access and data breaches.
  • Package: The microcontroller is available in a 64-pin QFN package, offering a compact footprint for space-constrained applications.
  • Operating Conditions: It operates within the industrial temperature range, making it reliable in extreme conditions.

Overall, the PIC32MX795F512H-80V/MR microcontroller from Microchip Technology is an ideal choice for developers looking for a powerful, secure, and versatile MCU that can handle complex tasks and connect to a variety of devices and networks.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9034 $67.6136
9+ $13.8696 $124.8264
13+ $13.4361 $174.6693
18+ $13.0027 $234.0486
23+ $12.5693 $289.0939
31+ $11.2690 $349.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess