EN
  • EN
  • DE
  • IT

PIC32MZ1024ECM064-I/PT

Part No PIC32MZ1024ECM064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP / MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MZ1024ECM064
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319164-PIC32MZ1024ECM064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECM064-I/PT CAD Model

Description

The PIC32MZ1024ECM064-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed for embedded applications demanding a rich set of features and significant processing power. This MCU is part of the PIC32MZ family, which is based on the MIPS M-Class architecture and operates at a maximum frequency of 200 MHz. It is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: MIPS M-Class Processor at 200 MHz
  • Memory: 1024 KB Flash and 512 KB RAM for robust applications
  • I/O Pins: 64 pins with multiple functions including digital I/O, analog inputs, PWM outputs, and more
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C
  • Connectivity: Integrated Ethernet, CAN, USB, and serial communication modules
  • Analog Features: Includes ADCs, DACs, and comparators for versatile signal processing
  • Timers and Counters: Comprehensive set of timers for precise event timing and measurement
  • Package: TQFP-64 packaging for a compact footprint on printed circuit boards
  • Security: Crypto engine with Random Number Generator for secure data encryption and authentication

Applications

The PIC32MZ1024ECM064-I/PT MCU is designed to cater to a wide array of applications, thanks to its powerful core, extensive memory, and versatile peripherals. It is ideal for:

  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control systems
  • Home automation
  • Medical devices
  • Complex embedded systems

With its robust design and extensive feature set, the PIC32MZ1024ECM064-I/PT is a reliable choice for designers looking to develop sophisticated and high-demand embedded systems. Its integration capabilities and extensive support from Microchip Technology also ensure a smooth development process, from prototype to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess