EN
  • EN
  • DE

PIC32MZ1024EFF144-I/PH

Part No PIC32MZ1024EFF144-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TQFP  /  MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ1024EFF144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1085181-PIC32MZ1024EFF144-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFF144-I/PH CAD Model

Description

Microchip Technology's PIC32MZ1024EFF144-I/PH Microcontroller

The PIC32MZ1024EFF144-I/PH is a high-performance microcontroller (MCU) from Microchip Technology's PIC32MZ EF series, designed to cater to a wide range of applications that require high-speed computation, ample memory, and versatile interfacing options. This 32-bit MCU is based on the MIPS M-Class core, running at speeds up to 200 MHz and providing a perfect blend of power efficiency and performance.

The device boasts a substantial 1024 KB of dual-panel, live-update Flash memory and 512 KB of RAM, ensuring smooth operation even in complex and memory-intensive applications. Its rich set of peripherals includes advanced connectivity options such as Ethernet, Hi-Speed USB, CAN, and serial communication interfaces, making it an ideal choice for embedded systems in automotive, industrial control, IoT, and consumer electronics segments.

Key Features of the PIC32MZ1024EFF144-I/PH:

  • High-Performance Core: 32-bit MIPS M-Class processor running at 200 MHz with DSP and FPU for efficient data processing.
  • Generous Memory: 1024 KB Flash and 512 KB RAM to support complex applications and algorithms.
  • Connectivity: Integrated Ethernet, Hi-Speed USB 2.0, CAN, and multiple serial communication interfaces for versatile connectivity.
  • Digital/Analog Peripherals: A variety of peripherals including I2S for digital audio, ADCs, DACs, and PWM for precise control.
  • Robust Security: Features like crypto engine, random number generator, and unique identifier for secure data transmission and storage.
  • Packaging: Offered in a 144-pin TQFP package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) for reliability in harsh environments.
  • Development Support: Supported by MPLAB X IDE and MPLAB Harmony software development framework for streamlined development.

The PIC32MZ1024EFF144-I/PH microcontroller is a testament to Microchip's commitment to providing advanced microcontrollers that meet the needs of modern embedded design. Its combination of speed, memory, and connectivity makes it a versatile choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess