EN
  • EN
  • DE

PIC32MZ1024EFF144-I/PL

Part No PIC32MZ1024EFF144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC32MZ1024EFF144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1085182-PIC32MZ1024EFF144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFF144-I/PL CAD Model

Description

Microchip Technology's PIC32MZ1024EFF144-I/PL Microcontroller

The PIC32MZ1024EFF144-I/PL is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This microcontroller is built around the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing a perfect blend of power efficiency and processing capability.

Key Features

  • Core: MIPS M-Class Processor at 200 MHz
  • Flash Memory: 1024 KB of live-update Flash
  • RAM: 512 KB of RAM, ideal for complex applications and buffering large amounts of data
  • Digital I/O Pins: Extensive set of peripherals including I/Os with various functions
  • Connectivity: Dual CAN, Ethernet, and USB modules for robust connectivity options
  • Analog Features: Integrated Analog features including ADCs, DACs, and comparators for versatile signal processing
  • Timers/Counters: Advanced timers and motor control PWMs for precise timing operations

Advanced Integration

The PIC32MZ1024EFF144-I/PL is designed with an eye on integration, enabling developers to reduce their bill of materials and save on PCB space. With its rich set of integrated peripherals, this MCU can handle multiple tasks, which might otherwise require additional components.

Robust Performance

With its high clock speed and large memory, the PIC32MZ1024EFF144-I/PL is capable of supporting complex algorithms and real-time processing, making it suitable for applications such as industrial control systems, Internet of Things (IoT) devices, sophisticated consumer electronics, and automotive products.

Development Support

Microchip provides extensive support for the PIC32MZ1024EFF144-I/PL through its MPLAB® development ecosystem. Developers can take advantage of the MPLAB X IDE, MPLAB XC32 Compiler, and a range of development boards and debugging tools to streamline the development process.

Package and Temperature Range

The MCU comes in a 144-pin TQFP package, ensuring a compact footprint suitable for space-constrained applications. It operates over an industrial temperature range (-40°C to +85°C), making it reliable for use in harsh environments.

Overall, the PIC32MZ1024EFF144-I/PL from Microchip Technology represents a versatile, high-performance solution for designers looking to push the boundaries of what's possible with an MCU.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess