EN
  • EN
  • DE

PIC32MZ2048EFH100-I/PT

Part No PIC32MZ2048EFH100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MZ2048EFH100
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264393-PIC32MZ2048EFH100-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH100-I/PT CAD Model

Description

Microchip Technology PIC32MZ2048EFH100-I/PT Microcontroller

The PIC32MZ2048EFH100-I/PT is a highly integrated, high-performance microcontroller (MCU) from Microchip Technology, designed for advanced applications that require powerful processing capabilities and a range of connectivity options. This 32-bit MCU is part of the PIC32MZ family, featuring a MIPS M-Class core that operates at up to 200 MHz, providing the computational power needed for complex tasks in embedded systems.

Equipped with a substantial 2 MB of Flash memory and 512 KB of RAM, the PIC32MZ2048EFH100-I/PT is well-suited for running sophisticated programs and managing large data buffers. Its extensive memory resources are ideal for data-intensive applications such as graphics, audio processing, and advanced communication protocols.

The device comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which offers a compact footprint while still providing ample I/O options for interfacing with peripherals and external devices. The MCU supports a variety of communication interfaces, including:

  • 6x UART modules for serial communication
  • 6x SPI (Serial Peripheral Interface) modules
  • 2x I2C (Inter-Integrated Circuit) modules for multi-master serial communication
  • 2x CAN (Controller Area Network) modules for automotive and industrial networking
  • USB 2.0 with integrated PHY for high-speed data transfer
  • Ethernet MAC with MII/RMII interfaces for network connectivity

The MCU also features a robust set of peripherals that enhance its capabilities, including:

  • 12-bit Analog-to-Digital Converters (ADCs) with up to 48 channels
  • 9x PWM outputs for motor control and other applications
  • Real-Time Clock and Calendar (RTCC) for time-sensitive applications
  • Peripheral Pin Select (PPS) functionality, allowing flexible pin mapping for various functions

For security-conscious applications, the PIC32MZ2048EFH100-I/PT offers an integrated hardware crypto engine supporting AES, 3DES, SHA, and more, providing essential tools for secure data transmission and storage.

Designed for reliability and durability, the MCU operates within an industrial temperature range of -40°C to 85°C, ensuring stable performance in challenging environments. Whether it's for industrial automation, IoT devices, consumer electronics, or any other demanding application, the PIC32MZ2048EFH100-I/PT by Microchip Technology stands as a robust and versatile choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2648 $60.5296
5+ $24.8327 $124.1635
7+ $24.0567 $168.3969
9+ $23.2807 $209.5263
12+ $22.5046 $270.0552
15+ $20.1766 $302.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,073 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess