Microchip Technology PIF18F4431-I/PT Product Overview
The PIF18F4431-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and advanced features. This MCU is part of the popular PIC18F family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics.
Key Features
- Core: PIC18F4431-I/PT operates with an 8-bit architecture that provides a perfect balance between power efficiency and processing capability.
- Speed: It boasts a maximum CPU speed of 40 MHz, ensuring swift data processing and task execution.
- Memory: The device comes with 16KB of flash memory for program storage, 768 bytes of RAM for data operations, and 256 bytes of EEPROM for non-volatile data storage.
- I/O Pins: It offers 36 I/O pins, which are highly configurable to meet the needs of various peripherals and interfaces.
- Analog-to-Digital Converter (ADC): With a 10-bit ADC, the MCU can effectively handle analog signals, making it ideal for sensor integration and data acquisition applications.
- PWM Modules: Enhanced PWM output options are available for precise control in power management and motor control applications.
- Communication: It supports multiple communication protocols including SPI, I²C, and UART, allowing for versatile connectivity options.
- Temperature Range: The PIF18F4431-I/PT operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
- Package: The MCU is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
Applications
The versatility of the PIF18F4431-I/PT makes it an excellent choice for a wide array of applications, including:
- Automotive systems
- Industrial control systems
- Home automation
- Consumer electronics
- Robotics
- Power management
With its robust feature set and adaptability, the Microchip PIF18F4431-I/PT MCU is designed to meet the demands of developers and engineers looking for a reliable and efficient solution for their embedded systems.