EN
  • EN
  • DE

PL500-15DC

Part No PL500-15DC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 16 - 36MHZ CRYSTAL INPUT 1 - 45M  /  Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Box
Type Voltage Controlled Crystal Oscillator (VCXO)
PLL No
Input Crystal
Output LVCMOS, TTL
Number of Circuits 1
Frequency - Max 18MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PL500-15
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names 150-PL500-15DC
Standard Package 1
Win Source Part Number 1085421-PL500-15DC
Ultra Librarian 3D Model Ultra Librarian PL500-15DC CAD Model

Description

The PL500-15DC is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this product stands out for its reliability, efficiency, and advanced features, making it an ideal choice for professionals and enthusiasts alike.

Key Features

  • High Precision: The PL500-15DC boasts a high level of precision, ensuring accurate performance in critical applications.
  • Durability: Built with robust materials, it is designed to withstand harsh conditions and provide a long operational lifespan.
  • Power Efficiency: This product is engineered for optimal power consumption, which is essential for portable and power-sensitive applications.
  • Compact Design: The compact footprint of the PL500-15DC makes it suitable for space-constrained environments.
  • Easy Integration: With user-friendly interfaces, this product can be easily integrated into existing systems with minimal effort.

Applications

The versatility of the PL500-15DC allows it to be used across a wide range of sectors. It is particularly well-suited for:

  • Industrial automation systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronic devices
  • Medical equipment

Technical Specifications

Parameter Value Supply Voltage Specified by customer Output Frequency 15 MHz Package Type Dual-in-line package (DIP) Operating Temperature Defined by the application

Support and Resources

Microchip Technology provides comprehensive support for the PL500-15DC, including detailed datasheets, technical documentation, and customer service. Clients can access a wealth of resources to facilitate the deployment and maintenance of their product, ensuring a smooth and successful experience.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess