EN
  • EN
  • DE

PL580-39OC-R

Part No PL580-39OC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 640MHZ 16TSSOP / Clock Generator 19MHz to 40MHz-IN 320MHz-OUT 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes
Input Crystal
Output LVDS
Number of Circuits 1
Frequency - Max 320MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792398-PL580-39OC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL580-39
Introduction Date November 01, 2007
Ultra Librarian 3D Model Ultra Librarian PL580-39OC-R CAD Model

Description

Microchip Technology PL580-39OC-R: A High-Performance Clock Synthesizer

The PL580-39OC-R is a cutting-edge clock synthesizer developed by Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This versatile component is an ideal solution for generating high-quality, low-jitter timing signals that are crucial for a variety of applications, including networking, telecommunications, and high-performance computing.

Key Features:

  • High Precision: The PL580-39OC-R offers excellent frequency stability and precision, ensuring reliable performance for critical system operations.
  • Low Jitter: Minimizes signal distortion and noise, providing cleaner and more stable outputs for sensitive applications.
  • Multiple Outputs: Features multiple output options, enabling it to support various clocking requirements within a system.
  • Programmability: Users can program the device to produce specific frequencies, allowing for customization and flexibility in design.
  • Versatile Supply Voltage: Operates across a range of supply voltages, making it suitable for integration into diverse system architectures.

Applications:

The PL580-39OC-R is designed for use in a broad array of applications where precise clock generation is essential. Its robust feature set makes it particularly useful in:

  • High-speed data communication systems
  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Test and measurement equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the PL580-39OC-R is no exception. This product is built to deliver consistent performance and is backed by Microchip's reputation for reliability. With its advanced features and robust design, the PL580-39OC-R is an excellent choice for designers seeking a high-performance clock synthesis solution.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess