EN
  • EN
  • DE

PL602-03SC-R

Part No PL602-03SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 100MHZ CMOS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 100MHz 1 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PL602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889970-PL602-03SC-R
Ultra Librarian 3D Model Ultra Librarian PL602-03SC-R CAD Model

Description

The PL602-03SC-R from Microchip Technology is a high-performance, low-power phase-locked loop (PLL) clock synthesizer designed to meet the stringent requirements of today's advanced electronic systems. This versatile device is capable of generating a stable and precise clock frequency, which is essential for synchronizing the operation of digital circuits.

Key Features

  • Frequency Range: The PL602-03SC-R offers a wide operating frequency range, making it suitable for various applications, from low-frequency operations to high-speed digital processing.
  • Low Jitter: With its low phase noise and jitter characteristics, this PLL clock synthesizer ensures high-quality signal integrity, which is critical for high-speed communication and data transfer.
  • Programmable: The device is highly programmable, allowing users to tailor the output frequency to specific needs via external configuration settings.
  • Voltage Supply: It operates at a single supply voltage, simplifying power management in complex systems.
  • Temperature Stability: The PL602-03SC-R is designed to maintain stable performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Packaging: Available in a compact surface-mount package, the PL602-03SC-R is ideal for space-constrained applications.

Applications

The versatility of the PL602-03SC-R makes it an excellent choice for a variety of applications, including:

  • Networking and telecommunications equipment
  • Consumer electronics
  • Computing devices and peripherals
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The PL602-03SC-R is manufactured with the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Customers can trust this clock synthesizer to deliver consistent performance and contribute to the overall stability and efficiency of their systems.

Ordering Information

The PL602-03SC-R is available for order now. For detailed specifications, sample requests, or volume pricing information, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess