EN
  • EN
  • DE

PL611-01-N12MC

Part No PL611-01-N12MC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Type Frequency Synthesizer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 22.579MHz, 24MHz, 24.576MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810935-PL611-01-N12MC
Ultra Librarian 3D Model Ultra Librarian PL611-01-N12MC CAD Model

Description

The PL611-01-N12MC from Microchip Technology is a high-performance, versatile, and compact programmable clock generator designed to meet the precise clocking needs of embedded systems. This device is part of Microchip's extensive range of clock and timing solutions, which are known for their reliability and flexibility. The PL611-01-N12MC is specifically engineered to provide low-jitter, high-frequency clock outputs that are essential for optimizing system performance.

Key Features:

  • Programmable Frequency: The device allows users to program the output frequency with high precision, making it suitable for a variety of applications that require different clocking speeds.
  • Low Power Consumption: Designed with power efficiency in mind, the PL611-01-N12MC minimizes power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Low Phase Jitter: The low phase jitter characteristic of this clock generator ensures high-quality signal integrity, which is crucial for high-speed data communication and digital signal processing.
  • Small Form Factor: The compact package size of the PL611-01-N12MC allows for easy integration into space-constrained designs without compromising on functionality.
  • Wide Operating Temperature Range: This device is built to operate reliably across a broad temperature range, catering to industrial and automotive applications that demand robust performance under varying environmental conditions.
  • Versatile Voltage Operation: It supports a wide range of supply voltages, providing designers with the flexibility to use it in different system voltage environments.

Applications:

The Microchip PL611-01-N12MC is a versatile solution that can be used in multiple applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Systems
  • Internet of Things (IoT) Devices
  • Embedded Systems
  • Industrial Control Systems

With its programmable nature and robust feature set, the PL611-01-N12MC is an excellent choice for designers looking to optimize their system's performance with a reliable and precise clocking solution.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7417 $51.9190
165+ $0.6086 $100.4190
255+ $0.5895 $150.3225
355+ $0.5705 $202.5275
455+ $0.5515 $250.9325
610+ $0.4945 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess