EN
  • EN
  • DE

LTC3412AIUF

Part No LTC3412AIUF
Manufacturer Linear Technology
Description 3A, 4MHz, Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208738-LTC3412AIUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3412AIUF CAD Model

Description

LTC3412AIUF Product Overview

The LTC3412AIUF is a high-performance, synchronous step-down switching regulator produced by Linear Technology, now part of Analog Devices. This efficient power management integrated circuit (IC) is designed to deliver high current outputs with excellent line and load regulation, making it ideal for a wide range of applications in various industries.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 2.25V to 5.5V, the LTC3412AIUF provides an adjustable output voltage from 0.8V to VIN, ensuring efficient power delivery for different load conditions.
  • High Current Output: This regulator can deliver up to 3A of continuous output current, which is suitable for powering demanding applications such as microprocessors, FPGAs, and DSPs.
  • Synchronous Operation: With integrated N-channel MOSFET switches, the LTC3412AIUF offers synchronous operation which increases efficiency by reducing the need for external Schottky diodes.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), providing improved transient response and reducing output noise.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 3MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Thermal Protection: It includes overtemperature protection that shuts down the device to prevent damage from excessive heat.

Applications

The LTC3412AIUF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Networking and Telecommunications Equipment
  • Industrial Systems
  • Automotive Power Systems

Package and Reliability

Encased in a compact 24-lead QFN (4mm x 4mm) package, the LTC3412AIUF is designed to occupy minimal space on a printed circuit board (PCB) while providing robust power management. Its operating temperature range from -40°C to 125°C ensures reliability across a wide range of environmental conditions.

Conclusion

The LTC3412AIUF from Linear Technology is a cutting-edge power solution that combines high efficiency, flexible operation, and compact packaging. Its ability to deliver substantial current while maintaining stability and reliability makes it an excellent choice for designers looking to optimize power management in their products.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5091 $66.5637
15+ $7.8020 $117.0300
23+ $7.5583 $173.8409
32+ $7.3146 $234.0672
41+ $7.0709 $289.9069
55+ $6.3398 $348.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess