EN
  • EN
  • DE

PL611-31-Q69UZY-TR

Part No PL611-31-Q69UZY-TR
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Description Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOIC-8, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226466-PL611-31-Q69UZY-TR
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL611-31-Q69UZY-TR CAD Model

Description

Microchip Technology PL611-31-Q69UZY-TR

The PL611-31-Q69UZY-TR is a versatile, high-performance programmable clock generator from Microchip Technology, designed to meet the precise clocking needs of a wide array of applications. This clock generator is part of the PL611 series, which is renowned for its low power consumption and high-frequency precision.

Key Features:

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications that require different clocking speeds.
  • Programmability: With the ability to program the output frequency, users can customize the clock to match specific requirements, ensuring optimal performance for their system.
  • Low Power Consumption: The PL611-31-Q69UZY-TR is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
  • Stability: It offers excellent frequency stability, which is essential for applications where consistent performance is critical.
  • Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained designs.
  • Temperature Range: It operates across a broad temperature range, ensuring reliability in various environmental conditions.

The PL611-31-Q69UZY-TR is ideal for use in consumer electronics, networking equipment, wireless communication devices, and embedded systems. Its ability to generate a stable and precise clock signal makes it a key component in ensuring the synchronous operation of digital circuits, thereby enhancing the overall performance of the system.

Applications:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Devices
  • Embedded Systems

Microchip Technology's commitment to quality and performance is evident in the PL611-31-Q69UZY-TR, making it a reliable choice for designers and engineers looking for a clock generation solution that combines flexibility with efficiency.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess