EN
  • EN
  • DE

PM5370-FGI

Part No PM5370-FGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC SONET/SDH 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function SONET/SDH
Interface Serial
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 672-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930732-PM5370-FGI
Ultra Librarian 3D Model Ultra Librarian PM5370-FGI CAD Model

Description

The PM5370-FGI is a state-of-the-art integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is designed to cater to the needs of modern electronic systems, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The PM5370-FGI is engineered to deliver top-notch performance, making it suitable for demanding applications across various industries.
  • Power Efficiency: With an emphasis on energy conservation, this product ensures that systems operate with minimal power waste, contributing to the longevity of devices and the sustainability of technology.
  • Robust Design: Microchip Technology is known for its durable and reliable components. The PM5370-FGI is no exception, offering a robust design that withstands challenging conditions.

Applications

The versatility of the PM5370-FGI allows it to be used in a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The PM5370-FGI boasts a comprehensive set of technical specifications that make it a competitive choice for designers and engineers:

  • Advanced process technology for improved performance and power efficiency
  • Compatibility with a wide range of microcontroller and microprocessor interfaces
  • Support for multiple communication protocols
  • Extended temperature range for operation in harsh environments

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM5370-FGI is backed by Microchip's robust support network, providing customers with assistance throughout the product's lifecycle, from design to deployment.

Conclusion

The PM5370-FGI from Microchip Technology is an exemplary component that combines performance, power efficiency, and reliability. Its adaptability to various applications and strong technical support makes it an ideal choice for developers looking to create innovative and enduring electronic solutions.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess