EN
  • EN
  • DE

PM8056B-FGI

Part No PM8056B-FGI
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description PM8056: SXP 64X12G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of I/O 24
Interrupt Output No
Standard Package 27 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930748-PM8056B-FGI
Ultra Librarian 3D Model Ultra Librarian PM8056B-FGI CAD Model

Description

The PM8056B-FGI from Microchip Technology is a high-performance semiconductor designed to cater to the advanced requirements of modern electronics. This component is part of Microchip's extensive portfolio, which is renowned for its reliability and innovation. The PM8056B-FGI is particularly suitable for applications that demand robust data processing capabilities and efficient power management.

Key Features

  • High Integration: The PM8056B-FGI integrates multiple functions into a single chip, which helps to reduce the overall component count and saves valuable board space.
  • Energy Efficiency: This product is engineered to optimize power consumption, making it ideal for battery-powered devices and applications where energy efficiency is critical.
  • Performance: With its advanced architecture, the PM8056B-FGI delivers high-speed performance, ensuring that it can handle demanding tasks with ease.
  • Durability: Built to last, this component is manufactured using robust materials and adheres to stringent quality standards, ensuring a long operational lifespan.

Applications

The versatility of the PM8056B-FGI allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Embedded systems
  • Industrial control units
  • Automotive electronics
  • Networking equipment
  • Telecommunication systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals. The PM8056B-FGI is designed to meet the rigorous standards of the electronics industry and is compliant with relevant international standards.

Support and Resources

Microchip Technology provides comprehensive support for the PM8056B-FGI, including technical documentation, application notes, and customer service. Clients can access a wealth of resources to facilitate the integration of this component into their projects.

Whether you are developing cutting-edge technology or upgrading existing systems, the PM8056B-FGI from Microchip Technology offers the performance, efficiency, and reliability required to drive innovation and ensure success in your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Nexperia USA Inc.
I2C
Lowest to $23.2836
Nexperia USA Inc.
I2C
Lowest to $17.4627
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess