EN
  • EN
  • DE

PM8222B-F3EI

Part No PM8222B-F3EI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Afm-700 Supercap Kit, 773 Bfbga 23X23X3.23Mm Tray Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025563-PM8222B-F3EI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8222B-F3EI CAD Model

Description

Microchip Technology's PM8222B-F3EI: A Robust Power Management Solution

The PM8222B-F3EI from Microchip Technology is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This versatile chip offers an efficient solution for managing power within complex systems, ensuring optimal performance and reliability.

The PM8222B-F3EI is an essential component for developers looking to streamline their power supply design. It is equipped with multiple regulated outputs, each of which can be finely tuned to match the voltage and current requirements of various subsystems within electronic devices. This level of customization is crucial for achieving maximum energy efficiency and prolonging battery life in portable applications.

One of the key features of this PMIC is its robustness. It is designed to withstand the rigors of everyday use, with built-in protections against overvoltage, undervoltage, overcurrent, and thermal overload. These safeguards ensure that the PM8222B-F3EI not only provides a stable power source but also contributes to the longevity of the end product by preventing damage from electrical anomalies.

Additionally, the PM8222B-F3EI boasts a compact form factor, making it an ideal choice for space-constrained applications. Its small footprint allows for more efficient use of the printed circuit board area, freeing up space for other critical components or enabling the design of smaller, more portable devices.

Integration with other Microchip components is seamless, thanks to the PM8222B-F3EI's compatibility with the company's extensive range of microcontrollers and digital signal processors. This interoperability simplifies the design process, reducing development time and accelerating time-to-market for new products.

In summary, the PM8222B-F3EI from Microchip Technology is a versatile and robust power management solution that offers precision, efficiency, and reliability for a wide range of electronic applications. Its protective features, compact size, and ease of integration make it an indispensable component for developers seeking to create high-performance, energy-efficient devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.8060 $168.8060
2+ $151.3433 $302.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess