EN
  • EN
  • DE

PM8373-NI

Part No PM8373-NI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 1Gbs Serdes/Phy for Backplane an
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Transceiver
Number of Drivers/Receivers 6/6
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-CABGA (15x15)
Standard Package 53 pcs
Win Source Part Number 278099-PM8373-NI
Ultra Librarian 3D Model Ultra Librarian PM8373-NI CAD Model

Description

The PM8373-NI, part of Microchip Technology's extensive product portfolio, is a high-performance integrated circuit designed for robust and efficient power management. This advanced component is engineered to cater to a wide range of applications, including networking equipment, servers, storage systems, and industrial automation.

Key Features

  • High Efficiency: The PM8373-NI is designed to optimize power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Flexible Voltage Regulation: This component supports a variety of output voltages, making it suitable for different digital and analog circuits within a system.
  • Integrated Protection Circuits: It includes features such as over-current, over-voltage, under-voltage, and thermal protection, safeguarding the system against potential damage from electrical anomalies.
  • Programmable Control: The device offers programmable features that allow for fine-tuning of power management parameters, adapting to specific application requirements.
  • Compact Design: Its small form factor is ideal for space-constrained applications, enabling designers to maintain a compact system footprint without sacrificing performance.

Applications

The PM8373-NI's versatility makes it an excellent choice for a variety of sectors. Its ability to provide stable and efficient power management is particularly beneficial in:

  • Data centers and networking infrastructure, where uptime and reliability are critical.
  • Industrial systems that require consistent performance in challenging environments.
  • Consumer electronics where power efficiency can extend battery life and reduce energy consumption.

Technical Specifications

Microchip Technology ensures that the PM8373-NI meets the highest standards of quality and performance. Detailed technical specifications can be obtained from the product datasheet or by contacting Microchip Technology's customer support team.

With its combination of efficiency, flexibility, and protection features, the PM8373-NI from Microchip Technology stands out as a superior power management solution for designers and engineers looking to enhance their systems' performance and reliability.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6352 $61.9872
25+ $4.6235 $115.5875
39+ $4.4791 $174.6849
54+ $4.3347 $234.0738
69+ $4.1903 $289.1307
93+ $3.7572 $349.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess