EN
  • EN
  • DE
  • IT

QT150-ASG

Part No QT150-ASG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR 5KEY 5V 5MA SGL 28SSOP / Capacitive Touch Buttons 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QProx™, QTouch™
Package Tape & Reel
Product Status Obsolete
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
LED Driver Channels Up to 5
Interface -
Resolution 14 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 2.5mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355268-QT150-ASG
Ultra Librarian 3D Model Ultra Librarian QT150-ASG CAD Model

Description

The QT150-ASG is a state-of-the-art touch sensor IC from Microchip Technology, designed to bring innovative touch capabilities to a wide range of applications. This compact, high-performance integrated circuit is part of Microchip's QTouch® series, which is renowned for its reliability and ease of use in implementing touch interfaces.

Key Features

  • Charge-Transfer Sensing: The QT150-ASG utilizes Microchip's proprietary charge-transfer sensing technology, offering robust and sensitive touch detection that can easily be tuned to work through thick glass or plastic overlays.
  • Single-Channel Operation: This device is designed to interface with a single touch sensor, making it an ideal solution for simple touch button applications.
  • Low Power Consumption: With its power-efficient design, the QT150-ASG ensures minimal battery drain, making it suitable for battery-powered and portable devices.
  • Adjustable Sensitivity: The sensitivity of the touch sensor can be adjusted through external components, allowing for customization to specific application requirements.
  • Wide Operating Voltage: The IC operates across a wide voltage range, accommodating various power supply levels and ensuring versatility across different electronic products.
  • Output Options: The QT150-ASG provides both digital and analog outputs, offering flexibility in signaling and interfacing with microcontrollers or other logic systems.

Applications

The QT150-ASG is suitable for a diverse set of applications, including but not limited to:

  • Consumer electronics (e.g., remote controls, wearable devices)
  • Home appliances (e.g., touch-enabled kitchen appliances)
  • Industrial controls (e.g., touch-sensitive switches and buttons)
  • Medical equipment (e.g., touch interfaces for patient monitoring systems)

Technical Specifications

The QT150-ASG is available in a small 8-pin SOIC package, offering a compact footprint for space-constrained designs. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

For developers and product designers looking for a reliable and customizable touch sensor solution, the QT150-ASG from Microchip Technology offers an excellent balance of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess