EN
  • EN
  • DE
  • IT

QT320-ISG

Part No QT320-ISG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC TOUCH PROG 2CH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Programmable Not Verified
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 286561-QT320-ISG
Ultra Librarian 3D Model Ultra Librarian QT320-ISG CAD Model

Description

The QT320-ISG is a cutting-edge integrated circuit (IC) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This innovative product is designed to cater to the needs of modern electronic applications, offering a seamless interface for touch sensing capabilities.

Key Features

  • Advanced Touch Sensing: The QT320-ISG utilizes Microchip's proprietary QTouch® technology to provide high-performance capacitive touch sensing. This technology ensures reliable and responsive touch detection, making it ideal for a wide range of interactive applications.
  • Multiple Touch Channels: With support for up to 20 touch channels, the QT320-ISG can handle multiple touch inputs simultaneously, enabling complex touch interfaces and enhancing user interaction.
  • Low Power Consumption: Designed with power efficiency in mind, the QT320-ISG operates with minimal power requirements, making it suitable for battery-powered or energy-sensitive devices.
  • Robust Noise Immunity: The IC is engineered to be highly resistant to external noise, ensuring stable touch performance even in electrically noisy environments.
  • Customizable Sensitivity: The sensitivity of the touch sensors can be adjusted to meet the specific needs of the application, providing flexibility in design and user experience.

Applications

The QT320-ISG is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home appliances like touch-enabled stovetops and washing machines
  • Industrial controls for machinery and equipment
  • Automotive interfaces, including touch-sensitive buttons and sliders
  • Interactive kiosks and public information displays

Technical Specifications

The QT320-ISG operates within a voltage range of 1.8V to 5.5V, making it compatible with a wide array of power supplies. It is offered in a compact package, ensuring that it can be integrated into space-constrained designs without compromising performance.

For developers and designers looking to incorporate touch sensing into their products, the QT320-ISG from Microchip Technology provides a reliable, efficient, and flexible solution that can enhance the interactivity and user experience of a multitude of devices.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0164 $60.1640
24+ $4.9365 $118.4760
37+ $4.7829 $176.9673
50+ $4.6281 $231.4050
65+ $4.4745 $290.8425
87+ $4.0113 $348.9831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess